AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 1A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:45mm; Depth:55mm RoHS Compliant: Yes
AC/DC CONVERTER 5V 5W
Compact AC - DC, PCB Mount Power Supplies, 0.4% Line Regulation, KW Series
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 83F2449 | KWS5-5 | 70177755 |
| Product Name | Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - AC DC Converters | Power Supply; 5 W; Single; 15 W (Max.);1 A; 73; 30 A (Typ.); 120 mVp-p; 0.4; |
| Type | DC Power Supply; AC/DC Converter | DC Power Supply | DC Power Supply |
| Regulatory Compliance | RoHS Compliant | ||
| DC Output Voltage | 5.0 volts | 5.0 volts | |
| DC Output Current | 1 amps | ||
| DC Output Power | 5 watts | 5 watts |