TDK-Lambda Americas Inc., High Power Division Single Output 5W to 25W AC-DC PCB Mount Power Supplies KWS15A-15

Description
Featuring a wide operating temperature range of up to 85°C and start-up temperatures of -40°C, the second generation KWS-A series is ideal for harsh industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in four power levels - 5W, 10W, 15W and 25W. Efficiencies are as high as 88% and off-load power consumption is less than 0.5W. Features Protection Class II, No Ground Connection Small footprint without the need for external components Long Electrolytic Capacitor Lifetime No load power consumption less than 0.5W Improved efficiencies up to 88% Wide Temperature Range -40°C (start up) to +85°C Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
Featuring a wide operating temperature range of up to 85°C and start-up temperatures of -40°C, the second generation KWS-A series is ideal for harsh industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in four power levels - 5W, 10W, 15W and 25W. Efficiencies are as high as 88% and off-load power consumption is less than 0.5W. Features Protection Class II, No Ground Connection Small footprint without the need for external components Long Electrolytic Capacitor Lifetime No load power consumption less than 0.5W Improved efficiencies up to 88% Wide Temperature Range -40°C (start up) to +85°C Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Output 5W to 25W AC-DC PCB Mount Power Supplies - KWS15A-15 - TDK-Lambda Europe GmbH
Achern, Germany
Single Output 5W to 25W AC-DC PCB Mount Power Supplies
KWS15A-15
Single Output 5W to 25W AC-DC PCB Mount Power Supplies KWS15A-15
Featuring a wide operating temperature range of up to 85°C and start-up temperatures of -40°C, the second generation KWS-A series is ideal for harsh industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in four power levels - 5W, 10W, 15W and 25W. Efficiencies are as high as 88% and off-load power consumption is less than 0.5W. Features Protection Class II, No Ground Connection Small footprint without the need for external components Long Electrolytic Capacitor Lifetime No load power consumption less than 0.5W Improved efficiencies up to 88% Wide Temperature Range -40°C (start up) to +85°C Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

Featuring a wide operating temperature range of up to 85°C and start-up temperatures of -40°C, the second generation KWS-A series is ideal for harsh industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in four power levels - 5W, 10W, 15W and 25W. Efficiencies are as high as 88% and off-load power consumption is less than 0.5W.

Features

  • Protection Class II, No Ground Connection
  • Small footprint without the need for external components
  • Long Electrolytic Capacitor Lifetime
  • No load power consumption less than 0.5W
  • Improved efficiencies up to 88%
  • Wide Temperature Range -40°C (start up) to +85°C

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
AC-DC Power Supplies - KWS15A-15 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
KWS15A-15
AC-DC Power Supplies KWS15A-15
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 15V, 1A; Power Supply Approvals Tdk-Lambda - 74Y6078 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 1A; Power Supply Approvals Tdk-Lambda
74Y6078
Power Supply, Ac-Dc, 15V, 1A; Power Supply Approvals Tdk-Lambda 74Y6078
POWER SUPPLY, AC-DC, 15V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number KWS15A-15 KWS15A-15 74Y6078
Product Name Single Output 5W to 25W AC-DC PCB Mount Power Supplies AC-DC Power Supplies Power Supply, Ac-Dc, 15V, 1A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -10 to 85 C (14 to 185 F) -10 to 85 C (14 to 185 F)
DC Output Voltage 15.0 volts 15.0 volts 15.0 volts
DC Output Current 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data