TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount AC DC Converters KWS10A-12

Description
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount AC DC Converters Series: KWS-A (10W) Package: Tray Product Status: Active Type: Enclosed Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC Applications: ITE (Commercial) Features: Universal Input Operating Temperature: -10°C ~ 85°C (With Derating)
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount AC DC Converters Series: KWS-A (10W) Package: Tray Product Status: Active Type: Enclosed Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC Applications: ITE (Commercial) Features: Universal Input Operating Temperature: -10°C ~ 85°C (With Derating)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount AC DC Converters
Power Supplies - Board Mount AC DC Converters
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount AC DC Converters Series: KWS-A (10W) Package: Tray Product Status: Active Type: Enclosed Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC Applications: ITE (Commercial) Features: Universal Input Operating Temperature: -10°C ~ 85°C (With Derating)

Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount AC DC Converters
Series: KWS-A (10W)
Package: Tray
Product Status: Active
Type: Enclosed
Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC
Applications: ITE (Commercial)
Features: Universal Input
Operating Temperature: -10°C ~ 85°C (With Derating)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - Board Mount AC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Non-isolated AC/DC Converter - BP5039-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 15 volts
Input Voltage 113 to 170 volts
View Details