TDK-Lambda Americas Inc. Power Supplies - Board Mount - AC DC Converters KWS10-15

Description
AC/DC CONVERTER 15V 10W
Description
AC/DC CONVERTER 15V 10W

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - KWS10-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
KWS10-15
Power Supplies - Board Mount - AC DC Converters KWS10-15
AC/DC CONVERTER 15V 10W

AC/DC CONVERTER 15V 10W

Supplier's Site
Power Supply; 10 W; Single; 15 W (Max.); 0.7 A; 73; 30 A (Typ.); 150 mVp-p; 0.4 - 70177760 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 10 W; Single; 15 W (Max.); 0.7 A; 73; 30 A (Typ.); 150 mVp-p; 0.4
70177760
Power Supply; 10 W; Single; 15 W (Max.); 0.7 A; 73; 30 A (Typ.); 150 mVp-p; 0.4 70177760
Compact AC - DC, PCB Mount Power Supplies, 0.4% Line Regulation, KW Series Small size Wide input range No external components needed Minimizes PCB space Global use with no manual intervention Easy to use Small Size –10°C to +70°C Operation 85-265 VAC, 47-440 Hz Input Class B EMI Worldwide Safety Approvals Dual Output Models Available, Contact Allied for More Information

Compact AC - DC, PCB Mount Power Supplies, 0.4% Line Regulation, KW Series

  • Small size
  • Wide input range
  • No external components needed
  • Minimizes PCB space
  • Global use with no manual intervention
  • Easy to use
  • Small Size
  • –10°C to +70°C Operation
  • 85-265 VAC, 47-440 Hz Input
  • Class B EMI
  • Worldwide Safety Approvals
  • Dual Output Models Available, Contact Allied for More Information
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number KWS10-15 70177760
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply; 10 W; Single; 15 W (Max.); 0.7 A; 73; 30 A (Typ.); 150 mVp-p; 0.4
Type DC Power Supply DC Power Supply
Technology Switching Power Supply
Applications ITE (Commercial) Commercial
Operating Temperature -10 to ? C (14 to ? F) -10 to 70 C (14 to 158 F)
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 12 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
View Details
Voltage Inverter - 134563468 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
DC Output Voltage 48.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details