Win Source Part Number: 1349691-KWD5-1515
Category: Power Supplies - Board Mount - AC DC Converters
Series: KW (5W)
Type: Enclosed
Features: Universal Input
Package: Bulk
Size / Dimension: 2.16" L x 1.77" W x 0.81" H (54.9mm x 45.0mm x 20.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 5 W
Voltage - Input: 85 ~ 265 VAC
Weight: 0.166 lb (75.3 g)
Number of Outputs: 2
Current - Output (Max): 180mA, 180mA
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 73%
Line Regulation: 0.4%
Load Regulation: 0.8%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: TDK-Lambda Americas Inc
Product Status: Not For New Designs
Approval Agency: CE, CSA, TUV, UL
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1349691-KWD5-1515 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Bulk |