Win Source Part Number: 1231079-KWD15-1515
Category: Power Supplies - Board Mount>AC DC Converters
Series: KW (15W)
Type: Enclosed
Features: Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 15 W
Voltage - Input: 85 ~ 265 VAC
Weight: 0.331 lb (150.14 g)
Number of Outputs: 2
Current - Output (Max): 520mA, 520mA
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 73%
Line Regulation: 0.4%
Load Regulation: 0.8%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 2.75" L x 1.89" W x 0.93" H (70.0mm x 48.0mm x 23.5mm)
Alternative Parts (Cross-Reference): KWD151515;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: TDK-Lambda Americas Inc
Other Names: 285-1425,KWD151515
Base Product Number: KWD15
Product Status: Not For New Designs
Approval Agency: CE, CSA, TUV, UL
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1231079-KWD15-1515 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Bulk |