TDK-Lambda Americas Inc., High Power Division AC DC Converters - KWD10-1212 KWD10-1212

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 1194103-KWD10-1212 Type: Enclosed Mounting Style: Through Hole Features: OCP, OVP Approvals: CE, CSA, TUV, UL Applications: ITE (Commercial) Weight: 0.22 lb (99.79 g) Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 73% Line Regulation: 0.4% Load Regulation: 0.8% Categories: Power Supplies - Board Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Manufacturer Homepage: www.global.tdk.com/ Manufacturer Package: 6-DIP Module Current - Output (Maximum): 450mA, 450mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Input Voltage (V): 85 V ~ 265 VAC Power (W): 10W Parts Dimension: 2.52" L x 1.77" W x 0.81" H (64.0mm x 45.0mm x 20.5mm)
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 1194103-KWD10-1212 Type: Enclosed Mounting Style: Through Hole Features: OCP, OVP Approvals: CE, CSA, TUV, UL Applications: ITE (Commercial) Weight: 0.22 lb (99.79 g) Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 73% Line Regulation: 0.4% Load Regulation: 0.8% Categories: Power Supplies - Board Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Manufacturer Homepage: www.global.tdk.com/ Manufacturer Package: 6-DIP Module Current - Output (Maximum): 450mA, 450mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Input Voltage (V): 85 V ~ 265 VAC Power (W): 10W Parts Dimension: 2.52" L x 1.77" W x 0.81" H (64.0mm x 45.0mm x 20.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - KWD10-1212 - 1194103-KWD10-1212 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - KWD10-1212
1194103-KWD10-1212
AC DC Converters - KWD10-1212 1194103-KWD10-1212
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 1194103-KWD10-1212 Type: Enclosed Mounting Style: Through Hole Features: OCP, OVP Approvals: CE, CSA, TUV, UL Applications: ITE (Commercial) Weight: 0.22 lb (99.79 g) Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 73% Line Regulation: 0.4% Load Regulation: 0.8% Categories: Power Supplies - Board Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Manufacturer Homepage: www.global.tdk.com/ Manufacturer Package: 6-DIP Module Current - Output (Maximum): 450mA, 450mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Input Voltage (V): 85 V ~ 265 VAC Power (W): 10W Parts Dimension: 2.52" L x 1.77" W x 0.81" H (64.0mm x 45.0mm x 20.5mm)

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 1194103-KWD10-1212
Type: Enclosed
Mounting Style: Through Hole
Features: OCP, OVP
Approvals: CE, CSA, TUV, UL
Applications: ITE (Commercial)
Weight: 0.22 lb (99.79 g)
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 73%
Line Regulation: 0.4%
Load Regulation: 0.8%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Manufacturer Homepage: www.global.tdk.com/
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 450mA, 450mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Parts Input Voltage (V): 85 V ~ 265 VAC
Power (W): 10W
Parts Dimension: 2.52" L x 1.77" W x 0.81" H (64.0mm x 45.0mm x 20.5mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1194103-KWD10-1212
Product Name AC DC Converters - KWD10-1212
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B2065JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 57 watts
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5034D15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 15 volts
Input Voltage 113 to 195 volts
View Details
2 suppliers