TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters KS15-5

Description
Win Source Part Number: 1382441-KS15-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: KS (5-15W) Type: Enclosed Package: Bulk Size / Dimension: 2.52" L x 1.77" W x 0.81" H (64.0mm x 45.0mm x 20.5mm) Applications: ITE (Commercial) Power (Watts): 15W Voltage - Input: 85 ~ 132 VAC Voltage - Isolation: 2 kV Number of Outputs: 1 Voltage - Output 1: 5V Mounting Type: Chassis Mount Temperature Range - Operating: 10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8504.40.9510 Current - Output 1: 3 A Mfr: TDK-Lambda Americas Inc. Product Status: Obsolete Approval Agency: CSA, cURus, UR Moisture Sensitivity Level (MSL): Not Applicable California Prop 65: Warning Information Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382441-KS15-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: KS (5-15W) Type: Enclosed Package: Bulk Size / Dimension: 2.52" L x 1.77" W x 0.81" H (64.0mm x 45.0mm x 20.5mm) Applications: ITE (Commercial) Power (Watts): 15W Voltage - Input: 85 ~ 132 VAC Voltage - Isolation: 2 kV Number of Outputs: 1 Voltage - Output 1: 5V Mounting Type: Chassis Mount Temperature Range - Operating: 10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8504.40.9510 Current - Output 1: 3 A Mfr: TDK-Lambda Americas Inc. Product Status: Obsolete Approval Agency: CSA, cURus, UR Moisture Sensitivity Level (MSL): Not Applicable California Prop 65: Warning Information Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1382441-KS15-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1382441-KS15-5
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1382441-KS15-5
Win Source Part Number: 1382441-KS15-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: KS (5-15W) Type: Enclosed Package: Bulk Size / Dimension: 2.52" L x 1.77" W x 0.81" H (64.0mm x 45.0mm x 20.5mm) Applications: ITE (Commercial) Power (Watts): 15W Voltage - Input: 85 ~ 132 VAC Voltage - Isolation: 2 kV Number of Outputs: 1 Voltage - Output 1: 5V Mounting Type: Chassis Mount Temperature Range - Operating: 10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8504.40.9510 Current - Output 1: 3 A Mfr: TDK-Lambda Americas Inc. Product Status: Obsolete Approval Agency: CSA, cURus, UR Moisture Sensitivity Level (MSL): Not Applicable California Prop 65: Warning Information Standard Package: 1 pcs

Win Source Part Number: 1382441-KS15-5
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: KS (5-15W)
Type: Enclosed
Package: Bulk
Size / Dimension: 2.52" L x 1.77" W x 0.81" H (64.0mm x 45.0mm x 20.5mm)
Applications: ITE (Commercial)
Power (Watts): 15W
Voltage - Input: 85 ~ 132 VAC
Voltage - Isolation: 2 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Mounting Type: Chassis Mount
Temperature Range - Operating: 10°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
HTSUS: 8504.40.9510
Current - Output 1: 3 A
Mfr: TDK-Lambda Americas Inc.
Product Status: Obsolete
Approval Agency: CSA, cURus, UR
Moisture Sensitivity Level (MSL): Not Applicable
California Prop 65: Warning Information
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1382441-KS15-5
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680BZS - ICE5AR0680BZS - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 39 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details