Win Source Part Number: 1378762-KS10-12
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: 10°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 36 pct.
Type: Enclosed
MSL Level: Not Applicable
Mfr: TDK-Lambda Americas Inc
Series: KS (5-15W)
Package: Bulk
Product Status: Obsolete
Mounting Type: Chassis Mount
HTSUS: 8504.40.9510
Applications: ITE (Commercial)
Size / Dimension: 2.17" L x 1.77" W x 0.82" H (55.0mm x 45.0mm x 21.0mm)
ECCN: EAR99
Power (Watts): 10W
Number of Outputs: 1
Approval Agency: CSA, cURus, UR
Voltage - Isolation: 2 kV
Voltage - Input: 85 ~ 132 VAC
Voltage - Output 1: 12V
Current - Output 1: 900 mA
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1378762-KS10-12 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |