The KPSB6-5-E is a 6W, single-output, AC-DC board mount power supply with an encapsulated construction, designed for compact, high-efficiency operation without requiring an earth ground. It delivers 5V at up to 1.2A with an efficiency of 78% at 230VAC, operating from a 90-264Vac input range. The unit measures 41.1 x 21 x 20 mm and weighs 30g, featuring Class II insulation, IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 5V 1.2A 90 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 5V, 1.2A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:21mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KPSB6-5-E | 285-KPSB6-5-E-ND | 09AJ9555 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 5V, 1.2A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | Small size No need for external components Class II (no ground needed) | ||
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |