The KPSB single output supplies are available with output power ratings of 6W and 25W and output voltages including 3.3V, 5V, 9V, 12V, 15V, and 24V. They operate with a wide input range of 90-264Vac and in ambient temperatures ranging from -40°C to +80°C. Featuring an open frame or encapsulated construction, these light weight converters are Class II double insulated, allowing operation without an earth ground connection. Optional JST plug in connectors are available.
Features
Applications for this product
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 3.3V 1.5A 90 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 3.3V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 3.3V, 1.5A ROHS COMPLIANT: YES
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KPSB6-3R3 | KPSB6-3R3 | 285-KPSB6-3R3-ND | 09AJ9551 | 36AJ3760 |
| Product Name | 5-25W AC-DC Board Mount Power Supplies | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 3.3V, 1.5A; Power Supply Approvals Tdk-Lambda | Power Supply, Ac-Dc, 3.3V, 1.5A Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
| Form Factor | Board Mount; Open Frame | Board Mount | Board Mount; Open Frame | ||
| DC Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | ||
| DC Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| DC Output Power | 5 watts | 6 to 25 watts | 5 watts |