TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - AC DC Converters KPSB6-24

Description
Win Source Part Number: 1122069-KPSB6-24 Category: Power Supplies - Board Mount>AC DC Converters Series: KPSB6-25 (25W) Type: Open Frame Features: Adjustable Output, Universal Input Package: Tube Applications: Household Appliances, ITE (Commercial) Standard Package: 1 Power (Watts): 6 W Voltage - Input: 90 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Output 1: 24V Efficiency: 83% Line Regulation: ±1% Load Regulation: ±3% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -40°C ~ 80°C (With Derating) Dimension: 1.56" L x 0.76" W x 0.72" H (39.5mm x 19.4mm x 18.3mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: 285-KPSB6-24 Base Product Number: KPSB6 Approval Agency: CE, CSA, FCC, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1122069-KPSB6-24 Category: Power Supplies - Board Mount>AC DC Converters Series: KPSB6-25 (25W) Type: Open Frame Features: Adjustable Output, Universal Input Package: Tube Applications: Household Appliances, ITE (Commercial) Standard Package: 1 Power (Watts): 6 W Voltage - Input: 90 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Output 1: 24V Efficiency: 83% Line Regulation: ±1% Load Regulation: ±3% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -40°C ~ 80°C (With Derating) Dimension: 1.56" L x 0.76" W x 0.72" H (39.5mm x 19.4mm x 18.3mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: 285-KPSB6-24 Base Product Number: KPSB6 Approval Agency: CE, CSA, FCC, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1122069-KPSB6-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1122069-KPSB6-24
Power Supplies - Board Mount - AC DC Converters 1122069-KPSB6-24
Win Source Part Number: 1122069-KPSB6-24 Category: Power Supplies - Board Mount>AC DC Converters Series: KPSB6-25 (25W) Type: Open Frame Features: Adjustable Output, Universal Input Package: Tube Applications: Household Appliances, ITE (Commercial) Standard Package: 1 Power (Watts): 6 W Voltage - Input: 90 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Output 1: 24V Efficiency: 83% Line Regulation: ±1% Load Regulation: ±3% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -40°C ~ 80°C (With Derating) Dimension: 1.56" L x 0.76" W x 0.72" H (39.5mm x 19.4mm x 18.3mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: 285-KPSB6-24 Base Product Number: KPSB6 Approval Agency: CE, CSA, FCC, UL

Win Source Part Number: 1122069-KPSB6-24
Category: Power Supplies - Board Mount>AC DC Converters
Series: KPSB6-25 (25W)
Type: Open Frame
Features: Adjustable Output, Universal Input
Package: Tube
Applications: Household Appliances, ITE (Commercial)
Standard Package: 1
Power (Watts): 6 W
Voltage - Input: 90 ~ 264 VAC
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Output 1: 24V
Efficiency: 83%
Line Regulation: ±1%
Load Regulation: ±3%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Dimension: 1.56" L x 0.76" W x 0.72" H (39.5mm x 19.4mm x 18.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Mfr: TDK-Lambda Americas Inc
Other Names: 285-KPSB6-24
Base Product Number: KPSB6
Approval Agency: CE, CSA, FCC, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1122069-KPSB6-24
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1024726-LM15-23B12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 16 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details