TDK-Lambda Americas Inc. AC-DC Power Supplies KPSB6-24-J

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSB6-24-J is a 6W AC-DC board mount power supply with JST plug-in connectors for input and output, designed for Class II operation without an earth ground. It features a compact size of 49.53 x 18.5 x 17.5 mm, operates from 90-264 Vac input, and delivers 24V at 0.25A with 83% efficiency. The unit meets IEC/UL/CSA/EN62368-1 safety standards, EN55032 Class B EMI limits, and MIL-STD-810F for vibration and shock. It has a maximum output overvoltage protection of 31.5V, no minimum load requirement, and operates from -30°C to +60°C with derating above 60°C. Weight is 12g.

Datasheet Summary
Powered by GS/AI

The KPSB6-24-J is a 6W AC-DC board mount power supply with JST plug-in connectors for input and output, designed for Class II operation without an earth ground. It features a compact size of 49.53 x 18.5 x 17.5 mm, operates from 90-264 Vac input, and delivers 24V at 0.25A with 83% efficiency. The unit meets IEC/UL/CSA/EN62368-1 safety standards, EN55032 Class B EMI limits, and MIL-STD-810F for vibration and shock. It has a maximum output overvoltage protection of 31.5V, no minimum load requirement, and operates from -30°C to +60°C with derating above 60°C. Weight is 12g.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - KPSB6-24-J - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
KPSB6-24-J
AC-DC Power Supplies KPSB6-24-J
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-KPSB6-24-J-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-KPSB6-24-J-ND
AC DC Converters 285-KPSB6-24-J-ND
AC/DC CONVERTER 24V 6W

AC/DC CONVERTER 24V 6W

Buy Now Datasheet
Ac-Dc, 115-230Vac, Output 24V 0.25A, 6W Rohs Compliant Tdk-Lambda - 09AJ9550 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc, 115-230Vac, Output 24V 0.25A, 6W Rohs Compliant Tdk-Lambda
09AJ9550
Ac-Dc, 115-230Vac, Output 24V 0.25A, 6W Rohs Compliant Tdk-Lambda 09AJ9550
AC-DC, 115-230VAC, OUTPUT 24V 0.25A, 6W ROHS COMPLIANT: YES

AC-DC, 115-230VAC, OUTPUT 24V 0.25A, 6W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number KPSB6-24-J 285-KPSB6-24-J-ND 09AJ9550
Product Name AC-DC Power Supplies AC DC Converters Ac-Dc, 115-230Vac, Output 24V 0.25A, 6W Rohs Compliant Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Features Small size No need for external components Class II (no ground needed)
Operating Temperature -40 to 80 C (-40 to 176 F) -30 to 60 C (-22 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-2KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS400M-15/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
AC-DC Power Supplies - CSS500-12/SI - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 802L-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details