TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies KPSB25-5-E

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSB25-5 power supply is an AC-DC converter designed for board mounting, providing an output voltage of 5V and a maximum current of 4A, resulting in a total output power of 20W. It operates within a wide input voltage range of 90-264VAC and is suitable for Class II installations, eliminating the need for an earth ground connection. The unit features high efficiency, reaching up to 81%, and has low no-load power consumption of less than 0.1W. This power supply is compliant with various safety and EMI standards, including IEC/UL/CSA/EN62368-1 and EN55032-B for conducted and radiated emissions. It operates effectively in harsh environments, with an operating temperature range of -40°C to +80°C and a storage temperature range of -40°C to +85°C. The KPSB25-5 also includes overcurrent and overvoltage protection, ensuring reliable performance. With a compact size of 50.8 x 27.94 mm and a weight of approximately 50g, this power supply is suitable for applications requiring a reliable and efficient power source in a small footprint.

Datasheet Summary
Powered by GS/AI

The KPSB25-5 power supply is an AC-DC converter designed for board mounting, providing an output voltage of 5V and a maximum current of 4A, resulting in a total output power of 20W. It operates within a wide input voltage range of 90-264VAC and is suitable for Class II installations, eliminating the need for an earth ground connection. The unit features high efficiency, reaching up to 81%, and has low no-load power consumption of less than 0.1W. This power supply is compliant with various safety and EMI standards, including IEC/UL/CSA/EN62368-1 and EN55032-B for conducted and radiated emissions. It operates effectively in harsh environments, with an operating temperature range of -40°C to +80°C and a storage temperature range of -40°C to +85°C. The KPSB25-5 also includes overcurrent and overvoltage protection, ensuring reliable performance. With a compact size of 50.8 x 27.94 mm and a weight of approximately 50g, this power supply is suitable for applications requiring a reliable and efficient power source in a small footprint.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - KPSB25-5-E - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
KPSB25-5-E
AC-DC Power Supplies KPSB25-5-E
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-KPSB25-5-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-KPSB25-5-E-ND
AC DC Converters 285-KPSB25-5-E-ND
AC/DC CONVERTER 5V 20W

AC/DC CONVERTER 5V 20W

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Tdk-Lambda - 09AJ9540 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Tdk-Lambda
09AJ9540
Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Tdk-Lambda 09AJ9540
POWER SUPPLY, AC-DC, 5V, 4A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:30.3mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 4A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:30.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number KPSB25-5-E 285-KPSB25-5-E-ND 09AJ9540
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Small size No need for external components Class II (no ground needed)
Operating Temperature -40 to 80 C (-40 to 176 F) -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 203L-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
2 suppliers