TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - AC DC Converters KPSB25-12

Description
Win Source Part Number: 1086079-KPSB25-12 Category: Power Supplies - Board Mount>AC DC Converters Series: KPSB6-25 (25W) Type: Open Frame Features: Adjustable Output, Universal Input Package: Tube Applications: Household Appliances, ITE (Commercial) Standard Package: 2 Power (Watts): 25 W Voltage - Input: 90 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Output 1: 12V Efficiency: 84% Line Regulation: ±1% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 60°C (With Derating) Dimension: 2.00" L x 1.10" W x 0.98" H (50.8mm x 27.9mm x 24.9mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: 285-KPSB25-12 Base Product Number: KPSB25 Approval Agency: CE, CSA, FCC, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1086079-KPSB25-12 Category: Power Supplies - Board Mount>AC DC Converters Series: KPSB6-25 (25W) Type: Open Frame Features: Adjustable Output, Universal Input Package: Tube Applications: Household Appliances, ITE (Commercial) Standard Package: 2 Power (Watts): 25 W Voltage - Input: 90 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Output 1: 12V Efficiency: 84% Line Regulation: ±1% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 60°C (With Derating) Dimension: 2.00" L x 1.10" W x 0.98" H (50.8mm x 27.9mm x 24.9mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: 285-KPSB25-12 Base Product Number: KPSB25 Approval Agency: CE, CSA, FCC, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1086079-KPSB25-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1086079-KPSB25-12
Power Supplies - Board Mount - AC DC Converters 1086079-KPSB25-12
Win Source Part Number: 1086079-KPSB25-12 Category: Power Supplies - Board Mount>AC DC Converters Series: KPSB6-25 (25W) Type: Open Frame Features: Adjustable Output, Universal Input Package: Tube Applications: Household Appliances, ITE (Commercial) Standard Package: 2 Power (Watts): 25 W Voltage - Input: 90 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Output 1: 12V Efficiency: 84% Line Regulation: ±1% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 60°C (With Derating) Dimension: 2.00" L x 1.10" W x 0.98" H (50.8mm x 27.9mm x 24.9mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: 285-KPSB25-12 Base Product Number: KPSB25 Approval Agency: CE, CSA, FCC, UL

Win Source Part Number: 1086079-KPSB25-12
Category: Power Supplies - Board Mount>AC DC Converters
Series: KPSB6-25 (25W)
Type: Open Frame
Features: Adjustable Output, Universal Input
Package: Tube
Applications: Household Appliances, ITE (Commercial)
Standard Package: 2
Power (Watts): 25 W
Voltage - Input: 90 ~ 264 VAC
Number of Outputs: 1
Current - Output (Max): 2.1A
Voltage - Output 1: 12V
Efficiency: 84%
Line Regulation: ±1%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -30°C ~ 60°C (With Derating)
Dimension: 2.00" L x 1.10" W x 0.98" H (50.8mm x 27.9mm x 24.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Mfr: TDK-Lambda Americas Inc
Other Names: 285-KPSB25-12
Base Product Number: KPSB25
Approval Agency: CE, CSA, FCC, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1086079-KPSB25-12
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770AG - ICE5AR4770AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA6B22N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PWM type DC/DC converter IC Included 650V MOSFET - BM2P014 - ROHM Semiconductor GmbH
Specs
Package Type Other; DIP7
Input Voltage 8.9 to 26 volts
View Details
2 suppliers