The KPSA15-24 is a 15W AC-DC board mount power supply with a 24V output, designed for applications such as factory automation and telecom. It operates from 85-264VAC or 100-370VDC, features a 76% typical efficiency, and includes continuous hiccup-mode short circuit and 130-150% overvoltage protection. The unit measures 70 x 45 x 20 mm, weighs 48 g, and operates from 0 to +70°C with convection cooling. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The KPSA single output supplies are available with output power ratings of 5W, 10W and 15W and output voltages including 3.3V, 5V, 12V, 15V, and 24V (intermediate voltages are available). They operate with a wide input range of 85-264Vac and in ambient temperatures ranging from 0°C to +70°C. Featuring an open frame construction, these light weight converters are Class II double insulated, allowing operation without an earth ground connection.
Features
Applications for this product
AC/DC CONVERTER 24V 15W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KPSA15-24 | KPSA15-24 | KPSA15-24 |
| Product Name | AC-DC Power Supplies | 5W-15W Board Mount Power Supplies | Power Supplies - Board Mount - AC DC Converters |
| Type | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount; Open Frame | |
| Features | Small size No need for external components Class II (no ground needed) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) |