TDK-Lambda Americas Inc. AC-DC Power Supplies KPSA15-15

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA15-15 is a 15 W AC-DC board mount power supply with a 15 V output, designed for applications in factory automation, telecom, and instrumentation. It operates from 85 to 264 VAC or 100 to 370 VDC input, features a compact size of 70 x 45 x 20 mm, and complies with IEC/UL/CSA/EN62368-1, 60950-1, Class II, CE Mark, EN55022-B, and FCC Class B standards. It has continuous short circuit protection in hiccup mode, overvoltage protection at 130-150%, a 12 ms hold-up time at 115 VAC, and operates from 0 to +70°C with convection cooling. Efficiency is 80% at full load, with ±1% voltage accuracy and ±1% load regulation. Weight is 48 g.

Datasheet Summary
Powered by GS/AI

The KPSA15-15 is a 15 W AC-DC board mount power supply with a 15 V output, designed for applications in factory automation, telecom, and instrumentation. It operates from 85 to 264 VAC or 100 to 370 VDC input, features a compact size of 70 x 45 x 20 mm, and complies with IEC/UL/CSA/EN62368-1, 60950-1, Class II, CE Mark, EN55022-B, and FCC Class B standards. It has continuous short circuit protection in hiccup mode, overvoltage protection at 130-150%, a 12 ms hold-up time at 115 VAC, and operates from 0 to +70°C with convection cooling. Efficiency is 80% at full load, with ±1% voltage accuracy and ±1% load regulation. Weight is 48 g.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - KPSA15-15 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
KPSA15-15
AC-DC Power Supplies KPSA15-15
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
5W-15W Board Mount Power Supplies - KPSA15-15 - TDK-Lambda Europe GmbH
Achern, Germany
5W-15W Board Mount Power Supplies
KPSA15-15
5W-15W Board Mount Power Supplies KPSA15-15
The KPSA single output supplies are available with output power ratings of 5W, 10W and 15W and output voltages including 3.3V, 5V, 12V, 15V, and 24V (intermediate voltages are available). They operate with a wide input range of 85-264Vac and in ambient temperatures ranging from 0°C to +70°C. Featuring an open frame construction, these light weight converters are Class II double insulated, allowing operation without an earth ground connection. Features Small Size & Lightweight PC Board Mountable Low Cost Universal Input Voltage Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

The KPSA single output supplies are available with output power ratings of 5W, 10W and 15W and output voltages including 3.3V, 5V, 12V, 15V, and 24V (intermediate voltages are available). They operate with a wide input range of 85-264Vac and in ambient temperatures ranging from 0°C to +70°C. Featuring an open frame construction, these light weight converters are Class II double insulated, allowing operation without an earth ground connection.

Features

  • Small Size & Lightweight
  • PC Board Mountable
  • Low Cost
  • Universal Input Voltage

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - KPSA15-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
KPSA15-15
Power Supplies - Board Mount - AC DC Converters KPSA15-15
AC/DC CONVERTER 15V 15W

AC/DC CONVERTER 15V 15W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number KPSA15-15 KPSA15-15 KPSA15-15
Product Name AC-DC Power Supplies 5W-15W Board Mount Power Supplies Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount; Open Frame
Features Small size No need for external components Class II (no ground needed)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC1R5-2412SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 402S-15KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS100MB-28/B - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details