TDK-Lambda Americas Inc., High Power Division Board Mount Modules - KPS512 KPS512

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981559-KPS512 Features: OVP, SCP Length: 55.118 mm Approvals: CE, CSA, EN, UL Height: 20.066 mm Weight: 29.029912 g Power Rating: 5 W Number of Pins: 4 Number of Outputs: 1 Output Current: 420 mA Voltage - Output 1: 12 V Efficiency: 70 % Output Power: 5 W Output Voltage: 12 V Width: 35.052 mm Categories: Board Mount Modules Max Input Voltage: 264 V Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 55.118 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8504409510, 8504409510 REACH SVHC: Unknown Max Current Rating: 130 mA Max Power Dissipation: 5 W Max Output Current: 420 mA Min Input Voltage: 85 V Current - Output 1: 420 mA Max Output Power: 5 W Min Input Voltage (AC): 85 V Max Input Voltage (AC): 264 V
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981559-KPS512 Features: OVP, SCP Length: 55.118 mm Approvals: CE, CSA, EN, UL Height: 20.066 mm Weight: 29.029912 g Power Rating: 5 W Number of Pins: 4 Number of Outputs: 1 Output Current: 420 mA Voltage - Output 1: 12 V Efficiency: 70 % Output Power: 5 W Output Voltage: 12 V Width: 35.052 mm Categories: Board Mount Modules Max Input Voltage: 264 V Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 55.118 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8504409510, 8504409510 REACH SVHC: Unknown Max Current Rating: 130 mA Max Power Dissipation: 5 W Max Output Current: 420 mA Min Input Voltage: 85 V Current - Output 1: 420 mA Max Output Power: 5 W Min Input Voltage (AC): 85 V Max Input Voltage (AC): 264 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - KPS512 - 981559-KPS512 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - KPS512
981559-KPS512
Board Mount Modules - KPS512 981559-KPS512
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981559-KPS512 Features: OVP, SCP Length: 55.118 mm Approvals: CE, CSA, EN, UL Height: 20.066 mm Weight: 29.029912 g Power Rating: 5 W Number of Pins: 4 Number of Outputs: 1 Output Current: 420 mA Voltage - Output 1: 12 V Efficiency: 70 % Output Power: 5 W Output Voltage: 12 V Width: 35.052 mm Categories: Board Mount Modules Max Input Voltage: 264 V Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 55.118 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8504409510, 8504409510 REACH SVHC: Unknown Max Current Rating: 130 mA Max Power Dissipation: 5 W Max Output Current: 420 mA Min Input Voltage: 85 V Current - Output 1: 420 mA Max Output Power: 5 W Min Input Voltage (AC): 85 V Max Input Voltage (AC): 264 V

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981559-KPS512
Features: OVP, SCP
Length: 55.118 mm
Approvals: CE, CSA, EN, UL
Height: 20.066 mm
Weight: 29.029912 g
Power Rating: 5 W
Number of Pins: 4
Number of Outputs: 1
Output Current: 420 mA
Voltage - Output 1: 12 V
Efficiency: 70 %
Output Power: 5 W
Output Voltage: 12 V
Width: 35.052 mm
Categories: Board Mount Modules
Max Input Voltage: 264 V
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 55.118 mm
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Schedule B: 8504409510, 8504409510
REACH SVHC: Unknown
Max Current Rating: 130 mA
Max Power Dissipation: 5 W
Max Output Current: 420 mA
Min Input Voltage: 85 V
Current - Output 1: 420 mA
Max Output Power: 5 W
Min Input Voltage (AC): 85 V
Max Input Voltage (AC): 264 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 981559-KPS512
Product Name Board Mount Modules - KPS512
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR2280GXUMA1 - 51577-ICE2QR2280G - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 53 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details