TDK-Lambda Americas Inc. AC DC Converters KPS5-24

Description
Open Frame AC DC Converters 1 Output 24V 230mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 230mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-KPS5-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-KPS5-24-ND
AC DC Converters 285-KPS5-24-ND
Open Frame AC DC Converters 1 Output 24V 230mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 230mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, AC-DC, PCB Mount, 5.5 Watts, 24 Volts, 0.23 Max Amps, 85-264 VAC - 70177262 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, AC-DC, PCB Mount, 5.5 Watts, 24 Volts, 0.23 Max Amps, 85-264 VAC
70177262
Power Supply, AC-DC, PCB Mount, 5.5 Watts, 24 Volts, 0.23 Max Amps, 85-264 VAC 70177262
Power Supply, AC-DC, PCB Mount, 5.5 Watts, 24 Volts, 0.23 Max Amps, 85-264 VAC

Power Supply, AC-DC, PCB Mount, 5.5 Watts, 24 Volts, 0.23 Max Amps, 85-264 VAC

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 5.5W, 230Ma, 24V; Power Supply Approvals Tdk-Lambda - 83K4031 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5.5W, 230Ma, 24V; Power Supply Approvals Tdk-Lambda
83K4031
Ac-Dc Converter, Pcb Mount, 1 O/p, 5.5W, 230Ma, 24V; Power Supply Approvals Tdk-Lambda 83K4031
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5.5W, 230mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5.5W; Output Voltage - Output 1:24V; Output Current - Output 1:230mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5.5W, 230mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5.5W; Output Voltage - Output 1:24V; Output Current - Output 1:230mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - KPS5-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
KPS5-24
Power Supplies - Board Mount - AC DC Converters KPS5-24
AC/DC CONVERTER 24V 5W

AC/DC CONVERTER 24V 5W

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 285-KPS5-24-ND 70177262 83K4031 KPS5-24
Product Name AC DC Converters Power Supply, AC-DC, PCB Mount, 5.5 Watts, 24 Volts, 0.23 Max Amps, 85-264 VAC Ac-Dc Converter, Pcb Mount, 1 O/p, 5.5W, 230Ma, 24V; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame Board Mount; Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 0.2300 amps 0.2300 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 152A-15KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-4005-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 7 amps
View Details