TDK-Lambda Americas Inc. AC DC Converters KPS5-12

Description
Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-KPS5-12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-KPS5-12-ND
AC DC Converters 285-KPS5-12-ND
Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 420Ma, 12V; Power Supply Approvals Tdk-Lambda - 83K4029 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 420Ma, 12V; Power Supply Approvals Tdk-Lambda
83K4029
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 420Ma, 12V; Power Supply Approvals Tdk-Lambda 83K4029
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 420mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:35.052mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 420mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:35.052mm RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - KPS5-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
KPS5-12
Power Supplies - Board Mount - AC DC Converters KPS5-12
AC/DC CONVERTER 12V 5W

AC/DC CONVERTER 12V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 285-KPS5-12-ND 83K4029 KPS5-12
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 420Ma, 12V; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 0.4200 amps 0.4200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details