Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 285-KPS15-5-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; 1 |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | 0 to 70 C (32 to 158 F) |