Win Source Part Number: 1382428-KPS10-24
Category: Power Supplies - Board Mount>AC DC Converters
Series: KPS (10W)
Type: Open Frame
Features: Universal Input
Package: Bulk
Size / Dimension: 2.56" L x 1.77" W x 0.91" H (65.0mm x 45.0mm x 23.1mm)
Applications: ITE (Commercial)
Standard Package: 1 pcs
Power (Watts): 10 W
Voltage - Input: 85 ~ 264 VAC
Weight: 0.133 lb (60.33 g)
Number of Outputs: 1
Current - Output (Max): 420mA
Voltage - Output 1: 24V
Efficiency: 78%
Line Regulation: ±0.5%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8504.40.9510
Mfr: TDK-Lambda Americas Inc.
Product Status: Obsolete
Approval Agency: CE, CSA, EN, UL
Standard Number: 60950-1
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1382428-KPS10-24 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Bulk |