The KMS60A-9 is a 60W, PCB-mount AC-DC power supply providing 9V output at up to 6.666A with a maximum ripple and noise of 100mVpk-pk and an efficiency of 87% at 230Vac. It features 4kVac input-to-output isolation (2x MOPP), Class II double insulation requiring no earth ground, and operates from -40°C to +80°C with convection cooling. The unit measures 89.0 x 63.5 x 27.6mm and is housed in a UL 94V-0 plastic resin case. It complies with IEC/EN 60601-1, IEC/EN 62368-1, and EN55011 Class B for EMI, with hold-up time greater than 10ms at 230Vac and no load power consumption below 0.3W. Overcurrent protection operates in hiccup mode with auto-recovery, and it supports an input voltage range of 90-264Vac. The part includes screw terminals and is qualified for medical and industrial use.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KMSA supplies resist dust, and humidity. The series is available in 15W, 30W and 60W power levels, with single output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection
Features
Applications for this product
POWER SUPPLY, AC-DC, MEDICAL, 9V, 6.666A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:9V; Output Current - Output 1:6.666A; Output Voltage - Output 2:-; Width:63.5mm RoHS Compliant: Yes
AC/DC CONVERTER 9V 60W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KMS60A-9 | KMS60A-9 | 82Y8931 | KMS60A-9 |
| Product Name | AC-DC Power Supplies | 15-60W Medical AC-DC PCB Mount Power Supplies | Power Supply, Ac-Dc, Medical, 9V, 6.666A; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - AC DC Converters |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | ||
| Features | High efficiency Medical certifications Class II (no ground needed) | |||
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to ? C (-40 to ? F) |