TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies KMS60A-15

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - KMS60A-15 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
KMS60A-15
AC-DC Power Supplies KMS60A-15
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
15-60W Medical AC-DC PCB Mount Power Supplies - KMS60A-15 - TDK-Lambda Europe GmbH
Achern, Germany
15-60W Medical AC-DC PCB Mount Power Supplies
KMS60A-15
15-60W Medical AC-DC PCB Mount Power Supplies KMS60A-15
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KMSA supplies resist dust, and humidity. The series is available in 15W, 30W and 60W power levels, with single output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection Features Medical certifications at 5000m I/O isolation 4KVAC, 2 x MoPP Low off-load power draw Class II (no ground needed) Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KMSA supplies resist dust, and humidity. The series is available in 15W, 30W and 60W power levels, with single output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection

Features

  • Medical certifications at 5000m
  • I/O isolation 4KVAC, 2 x MoPP
  • Low off-load power draw
  • Class II (no ground needed)

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
AC DC Converters - 285-2537-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-2537-ND
AC DC Converters 285-2537-ND
Enclosed AC DC Converters 1 Output 15V 4A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 15V 4A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Tdk-Lambda - 82Y8928 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Tdk-Lambda
82Y8928
Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Tdk-Lambda 82Y8928
POWER SUPPLY, AC-DC, MEDICAL, 15V, 4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:63.5mm; Height:27mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:63.5mm; Height:27mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number KMS60A-15 KMS60A-15 285-2537-ND 82Y8928
Product Name AC-DC Power Supplies 15-60W Medical AC-DC PCB Mount Power Supplies AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features High efficiency Medical certifications Class II (no ground needed)
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1241936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details