The KMS60A-12 is a 60W PCB-mount AC-DC power supply with a 12V output, designed for medical and industrial applications requiring high isolation and no earth ground. It features 4kVac input-to-output isolation (2x MOPP), operates from 90-264Vac input, and meets IEC/EN 60601-1 and IEC/EN 62368-1 safety standards. The unit is epoxy encapsulated, class II double insulated, and complies with EN55011 Class B conducted and radiated emissions. With an efficiency of 88% at 230Vac, it offers a maximum ripple and noise of 120mVpk-pk. Operating temperature ranges from -40°C to +80°C, with derating above 50°C. Dimensions are 89.0 x 63.5 x 27.6mm, weight is 260g, and case material is UL94V-0 plastic resin. It includes overcurrent and overvoltage protection with auto-recovery and has a 3-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KMSA supplies resist dust, and humidity. The series is available in 15W, 30W and 60W power levels, with single output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection
Features
Applications for this product
Enclosed AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, MEDICAL, 12V, 5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:63.5mm; Height:27mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KMS60A-12 | KMS60A-12 | 285-2536-ND | 82Y8927 |
| Product Name | AC-DC Power Supplies | 15-60W Medical AC-DC PCB Mount Power Supplies | AC DC Converters | Power Supply, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | High efficiency Medical certifications Class II (no ground needed) | |||
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 85 C (-40 to 185 F) |