TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - AC DC Converters KMS40-9

Description
Win Source Part Number: 1141904-KMS40-9 Category: Power Supplies - Board Mount>AC DC Converters Series: KM (40W) Type: Enclosed Features: Universal Input Package: Bulk Applications: Medical Standard Package: 1 Power (Watts): 40 W Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC Weight: 0.618 lb (280.32 g) Number of Outputs: 1 Current - Output (Max): 4.44A Voltage - Output 1: 9V Efficiency: 82% Line Regulation: 0.5% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 7-DIP Module, 5 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 3.50" L x 2.50" W x 1.06" H (89.0mm x 63.5mm x 27.0mm) Alternative Parts (Cross-Reference): KMS409; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: KMS409 Base Product Number: KMS40 Product Status: Not For New Designs Approval Agency: CE, EN, IEC, UL Standard Number: 60601-1; 60950-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1141904-KMS40-9 Category: Power Supplies - Board Mount>AC DC Converters Series: KM (40W) Type: Enclosed Features: Universal Input Package: Bulk Applications: Medical Standard Package: 1 Power (Watts): 40 W Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC Weight: 0.618 lb (280.32 g) Number of Outputs: 1 Current - Output (Max): 4.44A Voltage - Output 1: 9V Efficiency: 82% Line Regulation: 0.5% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 7-DIP Module, 5 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 3.50" L x 2.50" W x 1.06" H (89.0mm x 63.5mm x 27.0mm) Alternative Parts (Cross-Reference): KMS409; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: KMS409 Base Product Number: KMS40 Product Status: Not For New Designs Approval Agency: CE, EN, IEC, UL Standard Number: 60601-1; 60950-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1141904-KMS40-9 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1141904-KMS40-9
Power Supplies - Board Mount - AC DC Converters 1141904-KMS40-9
Win Source Part Number: 1141904-KMS40-9 Category: Power Supplies - Board Mount>AC DC Converters Series: KM (40W) Type: Enclosed Features: Universal Input Package: Bulk Applications: Medical Standard Package: 1 Power (Watts): 40 W Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC Weight: 0.618 lb (280.32 g) Number of Outputs: 1 Current - Output (Max): 4.44A Voltage - Output 1: 9V Efficiency: 82% Line Regulation: 0.5% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 7-DIP Module, 5 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 3.50" L x 2.50" W x 1.06" H (89.0mm x 63.5mm x 27.0mm) Alternative Parts (Cross-Reference): KMS409; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: KMS409 Base Product Number: KMS40 Product Status: Not For New Designs Approval Agency: CE, EN, IEC, UL Standard Number: 60601-1; 60950-1; 62368-1

Win Source Part Number: 1141904-KMS40-9
Category: Power Supplies - Board Mount>AC DC Converters
Series: KM (40W)
Type: Enclosed
Features: Universal Input
Package: Bulk
Applications: Medical
Standard Package: 1
Power (Watts): 40 W
Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC
Weight: 0.618 lb (280.32 g)
Number of Outputs: 1
Current - Output (Max): 4.44A
Voltage - Output 1: 9V
Efficiency: 82%
Line Regulation: 0.5%
Load Regulation: 1%
Mounting Type: Through Hole
Package / Case: 7-DIP Module, 5 Leads
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 3.50" L x 2.50" W x 1.06" H (89.0mm x 63.5mm x 27.0mm)
Alternative Parts (Cross-Reference): KMS409;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: TDK-Lambda Americas Inc
Other Names: KMS409
Base Product Number: KMS40
Product Status: Not For New Designs
Approval Agency: CE, EN, IEC, UL
Standard Number: 60601-1; 60950-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1141904-KMS40-9
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0665JXKLA1 - 115492-ICE3BR0665JXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 74 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details