TDK-Lambda Americas Inc. AC-DC Power Supplies KMS40-5

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - KMS40-5 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
KMS40-5
AC-DC Power Supplies KMS40-5
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
15W - 40W AC-DC pcb mount medical power supply - KMS40-5 - TDK-Lambda Europe GmbH
Achern, Germany
15W - 40W AC-DC pcb mount medical power supply
KMS40-5
15W - 40W AC-DC pcb mount medical power supply KMS40-5
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KM supplies resist dust, and humidity. The series is available in 15W and 40W power levels, with single, dual and triple output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection. Features Small Size & Lightweight PCB Board Mountable Wide Range Input Medical Safety Certification (4kVAC Input-Output) Class II (No ground needed) Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement

Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KM supplies resist dust, and humidity. The series is available in 15W and 40W power levels, with single, dual and triple output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection.

Features

  • Small Size & Lightweight
  • PCB Board Mountable
  • Wide Range Input
  • Medical Safety Certification (4kVAC Input-Output)
  • Class II (No ground needed)

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Medical / Clinical / Scientific
  • Test & Measurement
Supplier's Site Datasheet
AC DC Converters - 285-1767-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1767-ND
AC DC Converters 285-1767-ND
Enclosed AC DC Converters 1 Output 5V 8A 90 ~ 264 VAC, 100 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 5V 8A 90 ~ 264 VAC, 100 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Tdk-Lambda - 66M7778 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Tdk-Lambda
66M7778
Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Tdk-Lambda 66M7778
POWER SUPPLY, AC-DC, MEDICAL, 5V, 8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - KMS40-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
KMS40-5
Power Supplies - Board Mount - AC DC Converters KMS40-5
AC/DC CONVERTER 5V 40W

AC/DC CONVERTER 5V 40W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number KMS40-5 KMS40-5 285-1767-ND 66M7778 KMS40-5
Product Name AC-DC Power Supplies 15W - 40W AC-DC pcb mount medical power supply AC DC Converters Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply; Medical Power Supply DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Single, Dual or Triple Output options Medical certifications Class II (no ground needed)
Operating Temperature -25 to 70 C (-13 to 158 F) 70 C (158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS60M-48/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
AC-DC Power Supplies - CUT75-522/B - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 303L-30kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC10-4812SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers