TDK-Lambda Americas Inc. AC-DC Power Supplies KMS40-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KMS40-24 is a 40W single-output medical AC-DC power supply for PCB mounting, with a 24V output at up to 1.67A. It accepts a wide input range of 90-264VAC or 100-375VDC and complies with medical safety standards including IEC/EN60601-1 and IEC/EN62368-1, featuring 4kVAC input-to-output isolation. The unit measures 89.0 x 63.5 x 27.6 mm and weighs 280 g. It operates from -25°C to 70°C with derating above 50°C, supports convection cooling, and meets EN55032 Class A conducted EMI limits. Efficiency is 83%, and it includes overcurrent protection in hiccup mode and overvoltage clamping via Zener diode.

Datasheet Summary
Powered by GS/AI

The KMS40-24 is a 40W single-output medical AC-DC power supply for PCB mounting, with a 24V output at up to 1.67A. It accepts a wide input range of 90-264VAC or 100-375VDC and complies with medical safety standards including IEC/EN60601-1 and IEC/EN62368-1, featuring 4kVAC input-to-output isolation. The unit measures 89.0 x 63.5 x 27.6 mm and weighs 280 g. It operates from -25°C to 70°C with derating above 50°C, supports convection cooling, and meets EN55032 Class A conducted EMI limits. Efficiency is 83%, and it includes overcurrent protection in hiccup mode and overvoltage clamping via Zener diode.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - KMS40-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
KMS40-24
AC-DC Power Supplies KMS40-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
15W - 40W AC-DC pcb mount medical power supply - KMS40-24 - TDK-Lambda Europe GmbH
Achern, Germany
15W - 40W AC-DC pcb mount medical power supply
KMS40-24
15W - 40W AC-DC pcb mount medical power supply KMS40-24
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KM supplies resist dust, and humidity. The series is available in 15W and 40W power levels, with single, dual and triple output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection. Features Small Size & Lightweight PCB Board Mountable Wide Range Input Medical Safety Certification (4kVAC Input-Output) Class II (No ground needed) Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement

Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KM supplies resist dust, and humidity. The series is available in 15W and 40W power levels, with single, dual and triple output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection.

Features

  • Small Size & Lightweight
  • PCB Board Mountable
  • Wide Range Input
  • Medical Safety Certification (4kVAC Input-Output)
  • Class II (No ground needed)

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Medical / Clinical / Scientific
  • Test & Measurement
Supplier's Site Datasheet
Switching Power Supplies - 6811474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6811474
Switching Power Supplies 6811474
TDK-Lambda KMS40-24

TDK-Lambda KMS40-24

Supplier's Site
Power Supply, Ac-Dc, Medical, 24V, 1.67A; No. Of Outputs Tdk-Lambda - 66M7776 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 1.67A; No. Of Outputs Tdk-Lambda
66M7776
Power Supply, Ac-Dc, Medical, 24V, 1.67A; No. Of Outputs Tdk-Lambda 66M7776
POWER SUPPLY, AC-DC, MEDICAL, 24V, 1.67A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:63.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 1.67A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - KMS40-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
KMS40-24
Power Supplies - Board Mount - AC DC Converters KMS40-24
AC/DC CONVERTER 24V 40W

AC/DC CONVERTER 24V 40W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number KMS40-24 KMS40-24 6811474 66M7776 KMS40-24
Product Name AC-DC Power Supplies 15W - 40W AC-DC pcb mount medical power supply Switching Power Supplies Power Supply, Ac-Dc, Medical, 24V, 1.67A; No. Of Outputs Tdk-Lambda Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply; Medical Power Supply DC Power Supply Medical Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Single, Dual or Triple Output options Medical certifications Class II (no ground needed)
Operating Temperature -25 to 70 C (-13 to 158 F) 70 C (158 F) -25 C (-13 F) -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC1R5-0512SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 303S-15kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-6KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS30M-24/SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers