The KMS30A-15 is a 30W PCB-mount AC-DC power supply offering a 15V output with a maximum current of 2A, ripple and noise of 150mVpk-pk, and an efficiency of 86% at 230Vac. It features 4kVac input-to-output isolation (2 x MOPP), class II double insulation, and requires no earth ground, making it suitable for medical and industrial applications. The unit operates from 90-264Vac input, with a temperature range of -40 to +80°C, and complies with IEC/EN 60601-1, IEC/EN 62368-1, and EN55011 Class B. Its dimensions are 64.1 x 45.6 x 23.5 mm, and it weighs 135g, housed in a UL 94V-0 plastic resin case. Overcurrent and overvoltage protection are included, with no parallel operation support.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KMSA supplies resist dust, and humidity. The series is available in 15W, 30W and 60W power levels, with single output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection
Features
Applications for this product
POWER SUPPLY, AC-DC, MEDICAL, 15V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:45mm; Height:23.5mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KMS30A-15 | KMS30A-15 | 82Y8924 |
| Product Name | AC-DC Power Supplies | 15-60W Medical AC-DC PCB Mount Power Supplies | Power Supply, Ac-Dc, Medical, 15V, 2A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | High efficiency Medical certifications Class II (no ground needed) | ||
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |