The KMS15A-9 is a 15W, PCB-mount AC-DC power supply with a 9V output, designed for medical and industrial applications requiring IEC/EN 60601-1 and IEC/EN 62368-1 compliance. It features 4kVac input-to-output isolation (2x MOPP), Class II double insulation eliminating the need for an earth ground, and operates from 90 to 264Vac with an input frequency range of 47 to 440Hz. The unit delivers 80% efficiency at 230Vac, with a maximum output ripple of 120mVpk-pk and no-load power consumption under 0.1W. Its encapsulated plastic case measures 52.5 x 27.5 x 23.5mm and is rated for operation from -40°C to +80°C, with a maximum case temperature of 80°C. It meets EN55011 Class B conducted and radiated emissions limits and complies with IEC61000-4-2, -4-4, -4-5, and -4-6 immunity standards. The unit is certified for use in B and BF medical applications and carries a three-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KMSA supplies resist dust, and humidity. The series is available in 15W, 30W and 60W power levels, with single output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection
Features
Applications for this product
Enclosed AC DC Converters 1 Output 9V 1.66A 90 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, MEDICAL, 9V, 1.666A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:9V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KMS15A-9 | KMS15A-9 | 285-2531-ND | 82Y8922 |
| Product Name | AC-DC Power Supplies | 15-60W Medical AC-DC PCB Mount Power Supplies | AC DC Converters | Power Supply, Ac-Dc, Medical, 9V, 1.666A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | High efficiency Medical certifications Class II (no ground needed) | |||
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 85 C (-40 to 185 F) |