The KMS15-24 is a 15W, single-output, PCB-mountable AC-DC power supply designed for portable medical equipment and low-power applications. It accepts a wide input range of 90-264VAC and provides a 24V output at up to 0.62A. The unit measures 64 x 46 x 24mm and weighs 120g, with a plastic resin fiberglass case rated UL 94V-0. It features 4kVAC input-to-output isolation, holds medical safety certifications including IEC/EN60601-1 and IEC/EN62368-1, and complies with EN55011 and EN55032 Class B conducted EMI limits. Efficiency is 83%, with a maximum case temperature of 95°C and operation from -25°C to 70°C with linear derating above 50°C. Overcurrent and overvoltage protection are standard, and it is certified Class II, requiring no ground connection.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KM supplies resist dust, and humidity. The series is available in 15W and 40W power levels, with single, dual and triple output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection.
Features
Applications for this product
POWER SUPPLY, AC-DC, MEDICAL, 24V, 0.62A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:620mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:45.466mm RoHS Compliant: Yes
AC/DC CONVERTER 24V 15W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KMS15-24 | KMS15-24 | 66M7770 | KMS15-24 |
| Product Name | AC-DC Power Supplies | 15W - 40W AC-DC pcb mount medical power supply | Power Supply, Ac-Dc, Medical, 24V, 0.62A; No. Of Outputs Tdk-Lambda | Power Supplies - Board Mount - AC DC Converters |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | ||
| Features | Single, Dual or Triple Output options Medical certifications Class II (no ground needed) | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | 70 C (158 F) | -25 to ? C (-13 to ? F) |