The KMD40-1212 is a 40W, double-output AC-DC medical power supply with +12V and -12V outputs, each capable of 1.66A, designed for PCB mounting. It features a wide input voltage range of 90-264VAC at 47-440Hz, 83% efficiency, and complies with IEC/EN60601-1, IEC/EN62368-1, and EN60601-1-2 for medical safety and immunity. The unit measures 89.0 x 63.5 x 27.6 mm, uses a plastic resin fiberglass case (UL 94V-0), and operates from -25°C to 70°C with derating above 50°C. Output voltage regulation is ±2% for both rails, with cross-regulation of 5%. It includes overcurrent protection in hiccup mode and holds up for 18ms at full load. The input-to-output withstand voltage is 4kVAC, and touch current is less than 0.1mA. The product is Class II, requiring no ground connection, and carries CE marking.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KM supplies resist dust, and humidity. The series is available in 15W and 40W power levels, with single, dual and triple output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection.
Features
Applications for this product
AC/DC CONVERTER +/-12V 40W
POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 40W; Power Supply Approvals:Medical; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:1.66A; Output Voltage - Output 2:-12V; Width:63.5mm RoHS Compliant: Yes
POWER SUPPLY, MEDICAL, PCB MOUNT, DUAL OUTPUT,40W,+/-12V, +/-1.66A
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KMD40-1212 | KMD40-1212 | KMD40-1212 | 66M7763 | 70177357 |
| Product Name | AC-DC Power Supplies | 15W - 40W AC-DC pcb mount medical power supply | Power Supplies - Board Mount - AC DC Converters | Power Supply, Ac-Dc, Medical, 2O/p, 40W; Power Supply Approvals Tdk-Lambda | POWER SUPPLY, MEDICAL, PCB MOUNT, DUAL OUTPUT,40W,+/-12V, +/-1.66A |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Features | Single, Dual or Triple Output options Medical certifications Class II (no ground needed) | ||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | 70 C (158 F) | -25 to ? C (-13 to ? F) |