TDK-Lambda Americas Inc., High Power Division Power Supply Approvals Tdk-Lambda KMD40-1212.

Description
Power Supply Approvals:Medical; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:1.66A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.66A; Width:63.5mm RoHS Compliant: Yes
Description
Power Supply Approvals:Medical; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:1.66A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.66A; Width:63.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Tdk-Lambda - 15AC3138 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Tdk-Lambda
15AC3138
Power Supply Approvals Tdk-Lambda 15AC3138
Power Supply Approvals:Medical; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:1.66A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.66A; Width:63.5mm RoHS Compliant: Yes

Power Supply Approvals:Medical; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:1.66A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.66A; Width:63.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC3138
Product Name Power Supply Approvals Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 4876738 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 120.0 volts
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details