TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - AC DC Converters KMD15-1212

Description
Win Source Part Number: 1078341-KMD15-1212 Category: Power Supplies - Board Mount>AC DC Converters Series: KM (15W) Type: Enclosed Features: Universal Input Package: Bulk Applications: Medical Standard Package: 1 Power (Watts): 15 W Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC Weight: 0.265 lb (120.2 g) Number of Outputs: 2 Current - Output (Max): 625mA, 625mA Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 80% Line Regulation: 0.5% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 9-DIP Module, 5 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 2.52" L x 1.80" W x 0.93" H (64.0mm x 45.6mm x 23.5mm) Alternative Parts (Cross-Reference): REC15-2412DZ/H3/M; KMD15-55; KMD40-512; KMD40-1212; NCS12D1212C; RP12-4812DAW; RP12-2412DAKMD-15-12 12; KMD151212; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: 285-1759,KMD151212 Base Product Number: KMD15 Product Status: Not For New Designs Approval Agency: CE, EN, IEC, UL Standard Number: 60601-1; 60950-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1078341-KMD15-1212 Category: Power Supplies - Board Mount>AC DC Converters Series: KM (15W) Type: Enclosed Features: Universal Input Package: Bulk Applications: Medical Standard Package: 1 Power (Watts): 15 W Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC Weight: 0.265 lb (120.2 g) Number of Outputs: 2 Current - Output (Max): 625mA, 625mA Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 80% Line Regulation: 0.5% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 9-DIP Module, 5 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 2.52" L x 1.80" W x 0.93" H (64.0mm x 45.6mm x 23.5mm) Alternative Parts (Cross-Reference): REC15-2412DZ/H3/M; KMD15-55; KMD40-512; KMD40-1212; NCS12D1212C; RP12-4812DAW; RP12-2412DAKMD-15-12 12; KMD151212; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: 285-1759,KMD151212 Base Product Number: KMD15 Product Status: Not For New Designs Approval Agency: CE, EN, IEC, UL Standard Number: 60601-1; 60950-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1078341-KMD15-1212 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1078341-KMD15-1212
Power Supplies - Board Mount - AC DC Converters 1078341-KMD15-1212
Win Source Part Number: 1078341-KMD15-1212 Category: Power Supplies - Board Mount>AC DC Converters Series: KM (15W) Type: Enclosed Features: Universal Input Package: Bulk Applications: Medical Standard Package: 1 Power (Watts): 15 W Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC Weight: 0.265 lb (120.2 g) Number of Outputs: 2 Current - Output (Max): 625mA, 625mA Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 80% Line Regulation: 0.5% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 9-DIP Module, 5 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 2.52" L x 1.80" W x 0.93" H (64.0mm x 45.6mm x 23.5mm) Alternative Parts (Cross-Reference): REC15-2412DZ/H3/M; KMD15-55; KMD40-512; KMD40-1212; NCS12D1212C; RP12-4812DAW; RP12-2412DAKMD-15-12 12; KMD151212; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: TDK-Lambda Americas Inc Other Names: 285-1759,KMD151212 Base Product Number: KMD15 Product Status: Not For New Designs Approval Agency: CE, EN, IEC, UL Standard Number: 60601-1; 60950-1; 62368-1

Win Source Part Number: 1078341-KMD15-1212
Category: Power Supplies - Board Mount>AC DC Converters
Series: KM (15W)
Type: Enclosed
Features: Universal Input
Package: Bulk
Applications: Medical
Standard Package: 1
Power (Watts): 15 W
Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC
Weight: 0.265 lb (120.2 g)
Number of Outputs: 2
Current - Output (Max): 625mA, 625mA
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 80%
Line Regulation: 0.5%
Load Regulation: 1%
Mounting Type: Through Hole
Package / Case: 9-DIP Module, 5 Leads
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 2.52" L x 1.80" W x 0.93" H (64.0mm x 45.6mm x 23.5mm)
Alternative Parts (Cross-Reference): REC15-2412DZ/H3/M; KMD15-55; KMD40-512; KMD40-1212; NCS12D1212C; RP12-4812DAW; RP12-2412DAKMD-15-1212; KMD151212;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: TDK-Lambda Americas Inc
Other Names: 285-1759,KMD151212
Base Product Number: KMD15
Product Status: Not For New Designs
Approval Agency: CE, EN, IEC, UL
Standard Number: 60601-1; 60950-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1078341-KMD15-1212
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN302ULMY - 871465-FAN302ULMY - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 105 C (-40 to 221 F)
Configuration / Function Flyback
View Details
2 suppliers
AC DC Converters, Offline Switches - ICE2QR1080GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 25 volts
Output Power 77 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details