Win Source Part Number: 1369834-KLZ1608MHR4R
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 37 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: KLZ-HR
Package: Tape & Reel
Product Status: Active
Features: Soft Termination
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 350 mA
Current - Saturation (Isat): 120mA
Shielding: Shielded
DC Resistance (DCR): 650mOhm
Inductance Frequency - Test: 2 MHz
FIXED IND 4.7UH 350MA 650MOHM SM Product overview: KLZ1608MHR4R7WTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 350MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 350MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KLZ1608MHR4R7WTD2
4.7µH Shielded Multilayer Inductor 350mA 650mOhm 0603 (1608 Metric) Soft Termination
4.7µH Shielded Multilayer Inductor 350mA 650mOhm 0603 (1608 Metric) Soft Termination
4.7µH Shielded Multilayer Inductor 350mA 650mOhm 0603 (1608 Metric) Soft Termination
INDUCTOR, AEC-Q200, 4.7UH, MULTILYR/0.35A ROHS COMPLIANT: YES
FIXED IND 4.7UH 350MA 650MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369834-KLZ1608MHR4R7WTD25 | 71-KLZ1608MHR4R7WTD25 | 445-174984-1-ND | 82AH7380 | KLZ1608MHR4R7WTD25 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 4.7UH 350MA 650MOHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 4.7Uh, Multilyr/0.35A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |