CMC 100MA 2LN 80OHM SMD AEC-Q200
CMC 100MA 2LN 80OHM SMD AEC-Q200
CMC 100MA 2LN 80OHM SMD AEC-Q200
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-KCZ1210DH800HRTD25CT-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |