TDK-Lambda Americas Inc., High Power Division 2W Wide AC-DC Input PCB Mount Power Supplies KAS2-5

Description
Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance. Features 90 - 305VAC Input Voltage Class II (No ground needed) Wide Temperature Range (-40 to +80°C) Low off-load Power Consumption Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance. Features 90 - 305VAC Input Voltage Class II (No ground needed) Wide Temperature Range (-40 to +80°C) Low off-load Power Consumption Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Wide AC-DC Input PCB Mount Power Supplies - KAS2-5 - TDK-Lambda Europe GmbH
Achern, Germany
2W Wide AC-DC Input PCB Mount Power Supplies
KAS2-5
2W Wide AC-DC Input PCB Mount Power Supplies KAS2-5
Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance. Features 90 - 305VAC Input Voltage Class II (No ground needed) Wide Temperature Range (-40 to +80°C) Low off-load Power Consumption Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance.

Features

  • 90 - 305VAC Input Voltage
  • Class II (No ground needed)
  • Wide Temperature Range (-40 to +80°C)
  • Low off-load Power Consumption

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number KAS2-5
Product Name 2W Wide AC-DC Input PCB Mount Power Supplies
Type DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 5.0 volts
DC Output Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details