TDK-Lambda Americas Inc., High Power Division 2W Wide AC-DC Input PCB Mount Power Supplies KAS2-24

Description
Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance. Features 90 - 305VAC Input Voltage Class II (No ground needed) Wide Temperature Range (-40 to +80°C) Low off-load Power Consumption Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance. Features 90 - 305VAC Input Voltage Class II (No ground needed) Wide Temperature Range (-40 to +80°C) Low off-load Power Consumption Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Wide AC-DC Input PCB Mount Power Supplies - KAS2-24 - TDK-Lambda Europe GmbH
Achern, Germany
2W Wide AC-DC Input PCB Mount Power Supplies
KAS2-24
2W Wide AC-DC Input PCB Mount Power Supplies KAS2-24
Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance. Features 90 - 305VAC Input Voltage Class II (No ground needed) Wide Temperature Range (-40 to +80°C) Low off-load Power Consumption Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance.

Features

  • 90 - 305VAC Input Voltage
  • Class II (No ground needed)
  • Wide Temperature Range (-40 to +80°C)
  • Low off-load Power Consumption

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 0.083A; Power Supply Approvals Tdk-Lambda - 24AC6300 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.083A; Power Supply Approvals Tdk-Lambda
24AC6300
Power Supply, Ac-Dc, 24V, 0.083A; Power Supply Approvals Tdk-Lambda 24AC6300
POWER SUPPLY, AC-DC, 24V, 0.083A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.083A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number KAS2-24 24AC6300
Product Name 2W Wide AC-DC Input PCB Mount Power Supplies Power Supply, Ac-Dc, 24V, 0.083A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Power 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

240 W Single Phase Single Output Low Profile Power Supplies - PSP-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details