TDK-Lambda Americas Inc., High Power Division Power Supply, Ac-Dc, 3.3V, 1.2A; No. Of Outputs Tdk-Lambda KAS-4-3.3

Description
POWER SUPPLY, AC-DC, 3.3V, 1.2A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 3.3V, 1.2A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3.3V, 1.2A; No. Of Outputs Tdk-Lambda - 27AJ4731 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 1.2A; No. Of Outputs Tdk-Lambda
27AJ4731
Power Supply, Ac-Dc, 3.3V, 1.2A; No. Of Outputs Tdk-Lambda 27AJ4731
POWER SUPPLY, AC-DC, 3.3V, 1.2A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 1.2A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4731
Product Name Power Supply, Ac-Dc, 3.3V, 1.2A; No. Of Outputs Tdk-Lambda
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies - AWSP100-5 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
4 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details