TDK-Lambda Americas Inc. Power Supply, Ac-Dc, 14V, 0.286A; No. Of Outputs Tdk-Lambda KAS-4-14

Description
POWER SUPPLY, AC-DC, 14V, 0.286A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:14V; Output Current - Output 1:286mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 14V, 0.286A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:14V; Output Current - Output 1:286mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 14V, 0.286A; No. Of Outputs Tdk-Lambda - 27AJ4728 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 14V, 0.286A; No. Of Outputs Tdk-Lambda
27AJ4728
Power Supply, Ac-Dc, 14V, 0.286A; No. Of Outputs Tdk-Lambda 27AJ4728
POWER SUPPLY, AC-DC, 14V, 0.286A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:14V; Output Current - Output 1:286mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 14V, 0.286A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:14V; Output Current - Output 1:286mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4728
Product Name Power Supply, Ac-Dc, 14V, 0.286A; No. Of Outputs Tdk-Lambda
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details