EPCOS AG SAW Filters - K2959M K2959M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1191855-K2959M Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1191855-K2959M Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - K2959M
1191855-K2959M
SAW Filters - K2959M 1191855-K2959M
Manufacturer: EPCOS (TDK) Win Source Part Number: 1191855-K2959M Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1191855-K2959M
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now
00 MHz EMI RFI Filter - 836-K2959M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
00 MHz EMI RFI Filter
836-K2959M
00 MHz EMI RFI Filter 836-K2959M
IF Filter for Intercarrier Applications 38,00 MHz Product overview: K2959M from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 00 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 00 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-K2959M can be used for catalog matching and distributor lookup.

IF Filter for Intercarrier Applications 38,00 MHz Product overview: K2959M from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 00 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 00 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-K2959M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1191855-K2959M 836-K2959M
Product Name SAW Filters - K2959M 00 MHz EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX268BCWG+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 140 kHz
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details