The JWT75-5FF is a 75W triple-output industrial power supply with a +5V main output adjustable from 5 to 5.25V at up to 8A, a +15V auxiliary output at up to 3.2A, and a -15V auxiliary output at up to 0.5A. It features universal input ranging from 85 to 265VAC, power factor correction compliant with EN61000-3-2, and meets Class B conducted and radiated EMI standards per EN55011 and EN55022. The unit is enclosed with screw terminals and a cover, operates from -10°C to +65°C with linear derating above 50°C, and is certified to IEC/UL/CSA/EN62368-1
Certified to VDE 0160, the standard for electronic equipment for use in electrical power installations, the JWT series is ideal for use in industrial applications. Backed by a five year warranty, these enclosed 75W and 100W triple output power supplies offer field proven reliability. The JWT models are supplied with a cover and screw terminal blocks and meet Class B radiated and conducted EMC standards.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JWT 75-5FF |
| Product Name | 75W - 100W Triple output industrial power supplies |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| Operating Temperature | 65 C (149 F) |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |