TDK-Lambda Europe GmbH 75W - 100W Triple output industrial power supplies JWT 100-5FF

Description
Certified to VDE 0160, the standard for electronic equipment for use in electrical power installations, the JWT series is ideal for use in industrial applications. Backed by a five year warranty, these enclosed 75W and 100W triple output power supplies offer field proven reliability. The JWT models are supplied with a cover and screw terminal blocks and meet Class B radiated and conducted EMC standards. Features Triple Output Universal Input Remote On/Off Signal PFC EN61000-3-2 Compliant Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote Datasheet
Description
Certified to VDE 0160, the standard for electronic equipment for use in electrical power installations, the JWT series is ideal for use in industrial applications. Backed by a five year warranty, these enclosed 75W and 100W triple output power supplies offer field proven reliability. The JWT models are supplied with a cover and screw terminal blocks and meet Class B radiated and conducted EMC standards. Features Triple Output Universal Input Remote On/Off Signal PFC EN61000-3-2 Compliant Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75W - 100W Triple output industrial power supplies - JWT 100-5FF - TDK-Lambda Europe GmbH
Achern, Germany
75W - 100W Triple output industrial power supplies
JWT 100-5FF
75W - 100W Triple output industrial power supplies JWT 100-5FF
Certified to VDE 0160, the standard for electronic equipment for use in electrical power installations, the JWT series is ideal for use in industrial applications. Backed by a five year warranty, these enclosed 75W and 100W triple output power supplies offer field proven reliability. The JWT models are supplied with a cover and screw terminal blocks and meet Class B radiated and conducted EMC standards. Features Triple Output Universal Input Remote On/Off Signal PFC EN61000-3-2 Compliant Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

Certified to VDE 0160, the standard for electronic equipment for use in electrical power installations, the JWT series is ideal for use in industrial applications. Backed by a five year warranty, these enclosed 75W and 100W triple output power supplies offer field proven reliability. The JWT models are supplied with a cover and screw terminal blocks and meet Class B radiated and conducted EMC standards.

Features

  • Triple Output
  • Universal Input
  • Remote On/Off Signal
  • PFC EN61000-3-2 Compliant

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number JWT 100-5FF
Product Name 75W - 100W Triple output industrial power supplies
Type DC Power Supply
Form Factor Open Frame
Operating Temperature 65 C (149 F)
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W - 400W Digital AC-DC power supplies - EFE400-12-CCMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 0.2500 to 33.3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details