The JWT100-525 is a 100W triple-output industrial power supply with a +5V main output (adjustable 5-5.25V, 1.3A), +12V auxiliary output (5.5A), and a -5V auxiliary output (1A). It accepts universal input from 85 to 265VAC or 120-330VDC, meets EN61000-3-2 power factor correction standards, and complies with IEC/UL/CSA/EN62368-1
Certified to VDE 0160, the standard for electronic equipment for use in electrical power installations, the JWT series is ideal for use in industrial applications. Backed by a five year warranty, these enclosed 75W and 100W triple output power supplies offer field proven reliability. The JWT models are supplied with a cover and screw terminal blocks and meet Class B radiated and conducted EMC standards.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JWT 100-525 |
| Product Name | 75W - 100W Triple output industrial power supplies |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| Operating Temperature | 65 C (149 F) |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |