The JWT100-522/A is a 100 W triple-output industrial power supply with a universal input range of 85 to 265 VAC and power factor correction meeting EN61000-3-2. It provides fixed +5 V at 13 A, +12 V at 5.5 A, and -12 V at 1 A outputs, with output voltage accuracy of ±5% for auxiliary channels and a typical hold-up time of 20 ms. The unit is enclosed with screw terminals and a cover, measures 48 × 92 × 203 mm, weighs 720 g, and operates from -10 °C to 65 °C with derating above 50 °C. It complies with IEC/UL/CSA/EN62368-1
Certified to VDE 0160, the standard for electronic equipment for use in electrical power installations, the JWT series is ideal for use in industrial applications. Backed by a five year warranty, these enclosed 75W and 100W triple output power supplies offer field proven reliability. The JWT models are supplied with a cover and screw terminal blocks and meet Class B radiated and conducted EMC standards.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JWT 100-522 |
| Product Name | 75W - 100W Triple output industrial power supplies |
| Type | DC Power Supply |
| Operating Temperature | 65 C (149 F) |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |
| DC Output Voltage | 5.0 to 12.0 volts |