The JWT100-522/A is a 100W triple-output industrial power supply with a universal input range of 85 to 265VAC or 120 to 330VDC, featuring power factor correction compliant with EN61000-3-2. It provides +5V at up to 13A, +12V at up to 5.5A, and -12V at up to 1A, with output voltage accuracy of +/-5% for the secondary outputs and a hold-up time of 20ms. The unit is enclosed with a cover and screw terminals, operates from -10°C to +65°C with linear derating above 50°C, and cools by convection. It meets IEC/UL/CSA/EN62368-1
Certified to VDE 0160, the standard for electronic equipment for use in electrical power installations, the JWT series is ideal for use in industrial applications. Backed by a five year warranty, these enclosed 75W and 100W triple output power supplies offer field proven reliability. The JWT models are supplied with a cover and screw terminal blocks and meet Class B radiated and conducted EMC standards.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JWT 100-522/A |
| Product Name | 75W - 100W Triple output industrial power supplies |
| Type | DC Power Supply |
| Operating Temperature | 65 C (149 F) |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |
| DC Output Voltage | 5.0 to 12.0 volts |