Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066448-JWS5015/B
Length: 203.2 mm
Height: 48.006 mm
Number of Pins: 5
Number of Outputs: 1
Voltage - Output 1: 15 V
Output Voltage: 15 V
Width: 91.948 mm
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): LS150-15; EPS-25-15; LS25-15; HLG-185H-15A; LS75-15; EPS-35-15JWS50-15/B;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Output Current: 3.5 A
Current - Output 1: 3.5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066448-JWS5015/B |
| Product Name | OEM Parts - OEM Parts (J - L) - JWS5015/B |