TDK-Lambda Corporation Power Supply; 15 V; 3.5 A (Max.); 85-265 VAC/120-330 VDC; 120 mV; 60 mV; 63 Hz JWS5015/A

Description
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark
Description
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 15 V; 3.5 A (Max.); 85-265 VAC/120-330 VDC; 120 mV; 60 mV; 63 Hz - 70177806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 15 V; 3.5 A (Max.); 85-265 VAC/120-330 VDC; 120 mV; 60 mV; 63 Hz
70177806
Power Supply; 15 V; 3.5 A (Max.); 85-265 VAC/120-330 VDC; 120 mV; 60 mV; 63 Hz 70177806
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site
Power Supply - 40096381 - Radwell International
Willingboro, NJ, United States
Power Supply
40096381
Power Supply 40096381
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SWITCH MODE, 15V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:15VDC; OUTPUT CURRENT:3.5A; POWER RATING:52.5W;. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SWITCH MODE, 15V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:15VDC; OUTPUT CURRENT:3.5A; POWER RATING:52.5W;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70177806 40096381
Product Name Power Supply; 15 V; 3.5 A (Max.); 85-265 VAC/120-330 VDC; 120 mV; 60 mV; 63 Hz Power Supply
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details