TDK-Lambda Corporation Power Supply; 12 V; 4.3 A (Max.); 85-265 VAC/120-330 VDC; 96 mV; 48 mV; 63 Hz JWS5012/A

Description
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark
Description
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 12 V; 4.3 A (Max.); 85-265 VAC/120-330 VDC; 96 mV; 48 mV; 63 Hz - 70177802 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 12 V; 4.3 A (Max.); 85-265 VAC/120-330 VDC; 96 mV; 48 mV; 63 Hz
70177802
Power Supply; 12 V; 4.3 A (Max.); 85-265 VAC/120-330 VDC; 96 mV; 48 mV; 63 Hz 70177802
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
LAMBDA Power Supplies JWS5012/A

LAMBDA Power Supplies JWS5012/A

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70177802
Product Name Power Supply; 12 V; 4.3 A (Max.); 85-265 VAC/120-330 VDC; 96 mV; 48 mV; 63 Hz Power Supply
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 1083936 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details