Open Frame AC DC Converters 1 Output 15V 3.5A 85 ~ 265 VAC Input
DISCONTINUED BY MANUFACTURER, DC POWER SUPPLY, 100-240 VAC INPUT, 50/60 HZ, 15 VDC, 3.5 AMP OUTPUT CURRENT, SINGLE PHASE INPUT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 285-JWS50-15-ND | 223266894 |
| Product Name | AC DC Converters | Power Supply |
| Type | AC/DC Converter; 1 | |
| Form Factor | Open Frame | |
| Features | Power Factor Correction | |
| Operating Temperature | -10 to 60 C (14 to 140 F) |